EN
  • EN
  • DE

PIC16F18344T-I/SS

Part No PIC16F18344T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F18344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F18344T-I/SSTR,PIC16F18344T-I/SSCT,PIC16F18344T-I/SS-ND,PIC16F18344T-I/SSDKR
Standard Package 1,600
Win Source Part Number 1123622-PIC16F18344T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18344T-I/SS CAD Model

Description

Microchip Technology PIC16F18344T-I/SS Microcontroller

The PIC16F18344T-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This MCU is part of the PIC16F family, known for its efficiency, reliability, and ease of use, making it an ideal choice for both beginners and seasoned professionals in the field of embedded systems.

Key Features:

  • CPU: The device is built on a high-performance 8-bit architecture with an enhanced mid-range core, offering a perfect balance between processing power and power consumption.
  • Memory: It boasts 7 KB of Flash program memory and 512 bytes of EEPROM data memory, along with 512 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: The MCU comes with 18 versatile input/output pins that support various functionalities, including digital I/O, analog inputs, PWM outputs, and communication interfaces.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: For communication, the PIC16F18344T-I/SS supports I2C, SPI, and EUSART interfaces, enabling easy connectivity with peripheral devices and other microcontrollers.
  • Timers and PWM: Multiple timers, including a 16-bit timer, and PWM modules provide accurate timing and control for various applications.
  • Operating Voltage: The MCU operates at a voltage range of 2.3V to 5.5V, which is ideal for battery-powered and portable devices.
  • Temperature Range: It is designed to function within an extended temperature range, making it suitable for harsh environments.
  • Package: The compact SSOP-20 (Shrink Small Outline Package) allows for a small footprint on PCBs, saving space in tight designs.

Applications:

The PIC16F18344T-I/SS is adept at handling tasks in various domains, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Home automation
  • Industrial control
  • Internet of Things (IoT) devices

With its rich set of features and capabilities, the PIC16F18344T-I/SS from Microchip Technology stands out as a robust and adaptable choice for designers looking to push the boundaries of what's possible with microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6858 $50.5740
75+ $1.3832 $103.7400
115+ $1.3400 $154.1000
155+ $1.2968 $201.0040
200+ $1.2535 $250.7000
270+ $1.1239 $303.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,337 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess