EN
  • EN
  • DE

PIC16F18426-I/P

Part No PIC16F18426-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F18426
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368791-PIC16F18426-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F18426-I/P CAD Model

Description

Microchip Technology's PIC16F18426-I/P Microcontroller

The PIC16F18426-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a combination of performance, power efficiency, and ease of integration. This microcontroller is part of the enhanced mid-range PIC16F family and comes in a 14-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting on printed circuit boards.

The PIC16F18426-I/P is equipped with a rich set of features that make it ideal for a wide range of applications, including consumer electronics, automotive systems, industrial control, and IoT devices. With its integrated Enhanced Mid-range Core, the device offers a balanced approach to speed and power consumption, operating at a clock speed of up to 32 MHz and with a wide operating voltage range of 2.3V to 5.5V.

One of the standout features of the PIC16F18426-I/P is its 14 KB of flash memory, which allows for ample program storage, and 1 KB of SRAM for data. Additionally, it boasts 256 bytes of EEPROM, providing reliable non-volatile storage for critical application parameters or user settings.

The microcontroller's I/O capabilities include up to 12 programmable GPIO pins, which can be configured for various peripheral functions. The device also supports advanced peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, two PWM modules for precise motor control or LED dimming, and multiple communication interfaces including I2C, SPI, and EUSART, facilitating serial communication with other devices.

For enhanced system stability, the PIC16F18426-I/P features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which help ensure reliable operation during power-up sequences. Moreover, the microcontroller includes a variety of safety and security features such as Brown-out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) that allows for the creation of simple logic functions without additional hardware.

Developers can take advantage of Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming. The PIC16F18426-I/P is also supported by a range of development tools, including in-circuit debuggers and programmers, to facilitate rapid prototyping and testing.

Overall, the PIC16F18426-I/P from Microchip Technology is a reliable and flexible microcontroller choice for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7533 $52.7310
165+ $0.6181 $101.9865
255+ $0.5988 $152.6940
350+ $0.5795 $202.8250
450+ $0.5601 $252.0450
600+ $0.5022 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess