EN
  • EN
  • DE

PIC16F1938-I/MV

Part No PIC16F1938-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UQFN (4x4)
Win Source Part Number 1088419-PIC16F1938-I/MV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1938-I/MV CAD Model

Description

Microchip Technology's PIC16F1938-I/MV Microcontroller

The PIC16F1938-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC16F family, renowned for its versatility and wide usage in various applications ranging from simple to complex systems.

Featuring a 28-pin package, the PIC16F1938-I/MV is equipped with a wealth of features that make it an ideal choice for designers looking for a reliable and cost-effective solution for their embedded projects. At its core, the device is powered by an advanced 8-bit architecture that can operate at a maximum frequency of 32 MHz, providing ample processing power for a range of tasks.

The MCU boasts an impressive 14 KB of Flash program memory, allowing ample space for application code, and 1 KB of RAM for data storage. Additionally, it comes with 256 bytes of EEPROM, which provides data retention without the need for an external storage component. These memory features ensure that the PIC16F1938-I/MV can handle complex programs and data-intensive operations with ease.

One of the standout features of this MCU is its integrated Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. It also includes versatile peripherals such as two Enhanced Capture/Compare/PWM (ECCP) modules, two Master Synchronous Serial Port (MSSP) modules for SPI and I2C communication, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, which provide serial communication capabilities.

Moreover, the PIC16F1938-I/MV comes with an array of analog features, including a 12-channel 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with various sensors and analog signals. Its operating voltage range of 1.8 to 5.5V, along with various power-saving modes, makes it suitable for low-power and battery-operated applications.

For safety and reliability, the device includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) with a separate on-chip RC oscillator. These features ensure stable operation under varying conditions and help prevent system failures.

In summary, the PIC16F1938-I/MV from Microchip Technology is a feature-rich, versatile, and reliable microcontroller that is perfect for a wide range of embedded systems applications. Its robust architecture, combined with a comprehensive set of peripherals and memory options, makes it a smart choice for designers who demand performance and flexibility.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9206 $55.4442
16+ $6.4989 $103.9824
24+ $6.2958 $151.0992
33+ $6.0928 $201.0624
43+ $5.8897 $253.2571
57+ $5.2804 $300.9828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess