EN
  • EN
  • DE

PIC16F57-I/SP

Part No PIC16F57-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Flash-Based, 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
RAM Size 72 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237949-PIC16F57-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F57
Introduction Date April 18, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F57-I/SP CAD Model

Description

Microchip Technology's PIC16F57-I/SP Microcontroller

The PIC16F57-I/SP is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver a perfect balance between power and performance for a wide array of embedded applications. This microcontroller is housed in a 28-pin SPDIP (Single In-Line Package) and operates with an industrial-grade temperature range, making it suitable for harsh environments.

At the heart of the PIC16F57-I/SP is a high-performance RISC CPU, which ensures that users benefit from a reduced instruction set, leading to faster execution times and improved efficiency. This microcontroller comes with 2KB of flash memory, allowing ample space for application code, and features a RAM size of 72 bytes, providing sufficient room for data storage during operation.

One of the standout features of the PIC16F57-I/SP is its 20 MHz maximum clock speed, which enables swift processing capabilities and quick response times. Additionally, the device boasts a wide operating voltage range of 2.0V to 5.5V, ensuring compatibility with both low-power and standard applications.

The device is equipped with an array of peripherals that enhance its functionality, including:

  • Four 8-bit timers, which can be used for event counting and interval timing.
  • One 8-bit and one 16-bit timer, offering extended range for time-sensitive operations.
  • A comprehensive interrupt capability that allows for prioritized interrupt handling.

For those looking to implement custom logic or connect to other devices, the PIC16F57-I/SP provides 20 I/O pins, giving designers the flexibility to interface with sensors, actuators, and other peripherals. The microcontroller also supports In-Circuit Serial Programming™ (ICSP™), enabling users to program the device while it's placed within the actual circuit, reducing development time and simplifying the design process.

Whether you are working on consumer electronics, automotive applications, or industrial control systems, the PIC16F57-I/SP from Microchip Technology offers a reliable and cost-effective solution that can adapt to your specific needs. Its robust feature set, combined with Microchip's reputation for quality, makes it an ideal choice for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8615 $50.1995
32+ $3.1684 $101.3888
49+ $3.0694 $150.4006
68+ $2.9704 $201.9872
88+ $2.8714 $252.6832
117+ $2.5743 $301.1931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,578 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess