EN
  • EN
  • DE

PIC16F83-04/P

Part No PIC16F83-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 36 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1238022-PIC16F83-04/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F83
Introduction Date November 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F83-04/P CAD Model

Description

PIC16F83-04/P Microcontroller

The PIC16F83-04/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and cost. This microcontroller is part of the PIC16F family, known for its ease of use and wide adoption in various industries ranging from consumer electronics to automotive systems.

Key Features:

  • CPU: The PIC16F83-04/P is built around a powerful Harvard architecture processor. This architecture allows the device to execute instructions with speed and efficiency, making it suitable for time-critical applications.
  • Operating Speed: It operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability.
  • Program Memory: With 512 words of on-chip program memory, this microcontroller can handle a variety of tasks without the need for external memory components.
  • Data Memory: It comes with 25 bytes of data RAM, ensuring adequate space for runtime variables and data manipulation.
  • I/O Ports: The device includes 13 I/O pins, offering flexibility in interfacing with external peripherals and sensors.
  • Timers: It features two built-in timers, which can be used for time-related operations like pulse generation, measurement, and timekeeping.
  • Power-Saving Modes: The microcontroller supports power-saving modes such as sleep mode, which helps in reducing power consumption during idle periods.
  • Package: The PIC16F83-04/P comes in a PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy soldering on PCBs.

This microcontroller is ideal for applications that require programmability, a small footprint, and minimal power usage. Typical applications include home appliances, automotive systems, medical devices, and industrial control systems. The PIC16F83-04/P is also supported by Microchip's extensive range of development tools, software libraries, and community resources, making it a go-to choice for both hobbyists and professional engineers.

With its robust feature set and Microchip's reputation for quality, the PIC16F83-04/P is a reliable and cost-effective solution for a wide array of embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess