EN
  • EN
  • DE

PIC16F882-I/SO

Part No PIC16F882-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 089801-PIC16F882-I/SO
Family Name PIC16F882
Introduction Date October 16, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F882-I/SO CAD Model

Description

Product Overview

The PIC16F882-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. It is part of the expansive PIC16F family, known for their versatility and reliability in various electronic applications. This particular model comes in a SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).

Key Features

  • Processor Core: The PIC16F882-I/SO features a powerful 8-bit CPU, capable of executing most instructions in a single clock cycle. This efficiency translates to a faster response time and improved performance in time-sensitive applications.
  • Memory: It boasts a generous flash memory of 3.5KB, which is ideal for storing the application code. Additionally, it has 128 bytes of EEPROM and 256 bytes of RAM for data storage, ensuring ample space for variables and runtime data.
  • I/O Ports: With 18 I/O pins, this MCU provides a flexible interface for connecting a wide range of peripherals, sensors, and other electronic components.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC, allowing it to convert analog signals into digital values for processing, making it perfect for analog sensor interfacing.
  • Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, catering to both low-power and standard power applications.
  • Temperature Range: This MCU can operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and functionality under extreme conditions.
  • Communication Peripherals: It supports various communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices and systems.

Applications

The versatility of the PIC16F882-I/SO makes it an excellent choice for a multitude of applications, ranging from simple LED controllers to more complex systems like home automation, industrial control systems, and automotive electronics. Its robust feature set also makes it suitable for hobbyist projects and educational purposes, where ease of use and flexibility are of paramount importance.

Why Choose PIC16F882-I/SO?

Opting for the PIC16F882-I/SO from Microchip Technology means choosing a microcontroller that offers a perfect balance between performance, power consumption, and cost. Its extensive support and documentation, along with the backing of Microchip's development tools, make it a go-to choice for engineers and designers looking for a reliable and capable MCU solution.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0267 $52.3471
31+ $3.3040 $102.4240
47+ $3.2007 $150.4329
65+ $3.0975 $201.3375
84+ $2.9942 $251.5128
112+ $2.6845 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess