EN
  • EN
  • DE

PIC16LC924-04/L

Part No PIC16LC924-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 68-PLCC (24.23x24.23)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
Family Name PIC16LC924
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC924-04/LR, PIC16LC924-04/LR-ND, PIC16LC924-04/L-NDR
Quantity per package 19
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889540-PIC16LC924-04/L
Ultra Librarian 3D Model Ultra Librarian PIC16LC924-04/L CAD Model

Description

Product Overview: PIC16LC924-04/L

The PIC16LC924-04/L is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications. It is part of Microchip's renowned PIC microcontroller family, known for its user-friendly interface, flexibility, and reliability. This 8-bit microcontroller is based on CMOS technology and is particularly suited for embedded systems requiring an efficient and cost-effective solution.

Key Features

  • Core: The device features a powerful 8-bit architecture that provides a perfect balance between performance and power consumption.
  • Operating Speed: The PIC16LC924-04/L operates at a clock speed of 4 MHz, making it ideal for applications that require moderate processing speeds without draining the power supply.
  • Memory: It comes with an ample amount of onboard memory, including 3.5KB of program memory and 128 bytes of RAM, sufficient for various simple to moderately complex applications.
  • I/O Ports: The microcontroller offers a range of input/output ports for enhanced connectivity, allowing it to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC enables the microcontroller to process analog signals, making it suitable for applications like sensor reading and data acquisition.
  • Power-Saving Modes: It features multiple power-saving modes, including an idle mode and power-down mode, which help to minimize power consumption during periods of reduced activity.
  • Temperature Range: The device operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The PIC16LC924-04/L is available in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various designs.

Applications

The versatility of the PIC16LC924-04/L makes it an excellent choice for a wide array of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and battery-operated devices. Its robust feature set ensures that designers can implement complex functions while maintaining low power consumption and cost-effectiveness.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess