EN
  • EN
  • DE

PIC16LF1518T-I/SS

Part No PIC16LF1518T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1518
Other Names PIC16LF1518T-I/SSCT,PIC16LF1518T-I/SS,PIC16LF1518T-I/SSTR,PIC16LF1518T-I/SSDKR
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264374-PIC16LF1518T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1518T-I/SS CAD Model

Description

Product Overview: PIC16LF1518T-I/SS

The PIC16LF1518T-I/SS is a high-performance, 8-bit microcontroller manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC16F family, which is renowned for its ease of use, versatility, and cost-effectiveness. It is designed for low-power and high-efficiency applications, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Core: The device features a PIC architecture with a CPU speed of up to 20 MHz, providing a robust platform for executing complex instructions with efficiency.
  • Memory: It comes equipped with 7 KB of Flash program memory and 512 bytes of RAM, allowing for ample space for code and data storage.
  • I/O Pins: The microcontroller offers 18 I/O pins, which are highly configurable and suitable for interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 17 channels gives the flexibility to convert analog signals into digital data for processing.
  • Communication Peripherals: It includes various communication interfaces such as USART, SPI, and I²C for seamless connectivity with other devices.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.
  • Power Management: Enhanced with power-saving features like Power-Saving Sleep mode, it is optimized for battery-powered applications.

Package and Quality:

The PIC16LF1518T-I/SS is offered in a 20-SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The product is characterized for operation from -40°C to 125°C, ensuring reliability and performance under extreme conditions. Microchip Technology's commitment to quality is reflected in the device's design, which is subjected to rigorous testing and validation processes.

Applications:

With its versatile feature set, the PIC16LF1518T-I/SS is suitable for a variety of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control systems
  • Smart sensors and instrumentation
  • Medical devices
  • Home automation

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,382 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess