EN
  • EN
  • DE

PIC16LF1567-I/PT

Part No PIC16LF1567-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 34x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16LF1567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889562-PIC16LF1567-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1567-I/PT CAD Model

Description

Microchip Technology's PIC16LF1567-I/PT Microcontroller

Microchip Technology's PIC16LF1567-I/PT is a high-performance, 8-bit microcontroller that packs a powerful punch for a wide range of embedded applications. This microcontroller is part of the PIC16F family, which is well-regarded for its ease of use, flexibility, and cost-effectiveness. The PIC16LF1567-I/PT is designed to operate with a low-power architecture, making it an ideal choice for battery-powered and power-sensitive applications.

The PIC16LF1567-I/PT features a 14 KB flash memory, which provides ample space for code storage, and 1 KB of RAM to ensure smooth operation for complex tasks. It also boasts 256 bytes of EEPROM, allowing for easy data storage without the need for external memory components. The device operates at a voltage range of 1.8V to 3.6V, ensuring compatibility with low-voltage systems and further enhancing its power efficiency.

This microcontroller comes equipped with a rich set of peripherals. It includes up to 24 I/O pins, providing extensive interfacing capabilities. The integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) enables precise analog signal measurement and processing, which is crucial for sensor interfacing and real-time data analysis. The device also features two Capture/Compare/PWM (CCP) modules, along with a Complementary Waveform Generator (CWG) that simplifies complex waveform generation tasks.

Communication with other devices is made easy with the inclusion of various serial interfaces such as I2C, SPI, and EUSART, allowing for versatile connectivity options. The PIC16LF1567-I/PT also supports mTouch™ capacitive sensing for touch button or slider interface implementations, enhancing user interaction with the final product.

Designed for reliability, the PIC16LF1567-I/PT operates within an extended temperature range of -40°C to +125°C and comes in a TQFP-44 package. Its Enhanced Mid-range Core with 16-Level Deep Hardware Stack ensures robust operation and efficient task management, making it a suitable choice for industrial control systems, consumer electronics, automotive applications, and more.

Overall, the PIC16LF1567-I/PT from Microchip Technology is a versatile and energy-efficient microcontroller that offers a balanced combination of performance, power consumption, and peripheral integration to meet the demands of various embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1378 $50.2048
39+ $2.5746 $100.4094
61+ $2.4941 $152.1401
83+ $2.4137 $200.3371
108+ $2.3332 $251.9856
144+ $2.0919 $301.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess