The PIC16LF1788-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This powerful MCU is part of the PIC16F family, known for their reliability, ease of use, and advanced features. The PIC16LF1788-I/ML operates on a 28-pin QFN package and is particularly suitable for low-power and energy-efficient applications, thanks to its low-power design.
Key Features
- CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels.
- Flash Memory: 7 KB of on-board flash memory for program storage.
- RAM: 512 bytes of RAM for data manipulation and storage.
- Data EEPROM: 256 bytes of data EEPROM for non-volatile storage.
- Speed: Up to 32 MHz internal oscillator.
- I/O Pins: 25 versatile I/O pins for interfacing with external components.
- Analog-to-Digital Converter: 12-channel, 10-bit ADC for analog input.
- Comparators: Two analog comparators with programmable input/output configuration.
- Timers: Multiple timers, including one 8-bit and two 16-bit timers.
- Communication: Integrated EUSART and MSSP peripherals for serial communication.
- Power Management: Wide operating voltage range (1.8V to 3.6V).
- Temperature Range: Industrial temperature range (-40°C to 85°C).
Applications
The PIC16LF1788-I/ML is ideal for application areas requiring a combination of performance and low power consumption, such as battery-powered devices, industrial control systems, automotive applications, home automation, and consumer electronics. Its rich set of peripherals and interfaces makes it a versatile choice for designers looking to create sophisticated and robust systems.
Programming and Development
Programming the PIC16LF1788-I/ML is straightforward with Microchip's MPLAB X Integrated Development Environment (IDE) and a range of in-circuit debuggers and programmers, such as the MPLAB ICD 4 or the PICkit 4. The device also supports in-circuit serial programming (ICSP) for easy in-system updates.