The SN74HC132 device from Texas Instruments is a high-performance, quad two-input NAND gate with Schmitt-trigger inputs that combines the functions of the quad NAND gate with the Schmitt-trigger feature. This integrated circuit is designed for 2-V to 6-V VCC operation, making it suitable for a wide range of applications in various electronic circuits.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four
- Inputs per Circuit: Two
- Output Current: High-level output current of -5.2 mA and low-level output current of 4 mA
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -40°C to 85°C
- Logic Level - High: 2 V minimum at VCC = 4.5 V
- Logic Level - Low: 0.8 V maximum at VCC = 4.5 V
- Propagation Delay Time: 15 ns at VCC = 4.5 V
Applications
The SN74HC132 is versatile and can be used in various applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free timing circuits
- Square wave and pulse generation
- Control systems
Product Description
The SN74HC132 features Schmitt-trigger inputs that make it immune to slower input rise and fall times, which helps in providing a cleaner, jitter-free output signal. These Schmitt-trigger inputs also enable the device to be used for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing its utility in applications requiring such characteristics.
Each circuit functions as a two-input NAND gate with Schmitt-trigger inputs, but because of the Schmitt action, they have different input threshold levels for positive-going (VT+) and negative-going (VT-) signals. This hysteresis between the positive-going and negative-going input thresholds (typically 0.9 V at VCC = 4.5 V) provides noise immunity and transforms a slowly changing input signal to a fast changing, jitter-free output.
With its robust design and ease of use, the SN74HC132 is an excellent choice for designers looking for a reliable logic solution that can handle the demands of complex digital systems.