EN
  • EN
  • DE

PIC16LF721-I/P

Part No PIC16LF721-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1238119-PIC16LF721-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF721
Introduction Date September 10, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF721-I/P CAD Model

Description

Product Overview: PIC16LF721-I/P from Microchip Technology

The PIC16LF721-I/P is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and efficient MCU is part of Microchip's extensive range of PIC microcontrollers, known for their robust architecture and ease of use. The PIC16LF721-I/P is particularly suitable for a variety of applications ranging from industrial control systems to consumer electronics due to its rich set of features.

Key Features

  • Core: The device is built around an 8-bit PIC architecture that delivers a perfect balance between processing power and power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It comes with 3.5KB of flash program memory and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
  • I/O Pins: The MCU offers 18 general-purpose I/O pins, which can be configured for a variety of interfacing functions, enhancing the MCU's adaptability to different tasks and peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC allows for precise analog signal measurement, which is critical for sensor interfacing and analog data processing.
  • Timers and PWM: Multiple timers, including an 8-bit timer and two 16-bit timers, along with PWM (Pulse Width Modulation) capability, provide excellent tools for timing-related tasks and motor control.
  • Communication Peripherals: The device supports various communication protocols, including I2C, SPI, and UART, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.

Package and Temperature Range

The PIC16LF721-I/P is offered in a PDIP (Plastic Dual In-line Package) form factor, which is highly appreciated for its through-hole mounting simplicity. The MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

With its flexible feature set and robust performance, the PIC16LF721-I/P is an excellent choice for a myriad of applications, including but not limited to home appliances, automotive systems, medical devices, and smart sensors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess