EN
  • EN
  • DE

PIC16LF819-I/SS

Part No PIC16LF819-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 026791-PIC16LF819-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF819-I/SS CAD Model

Description

Product Overview: PIC16LF819-I/SS

The PIC16LF819-I/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded systems requiring low power consumption and high-performance processing. This microcontroller is part of the renowned PIC16 family, which is well-suited for a variety of applications ranging from industrial controls to consumer electronics due to its versatility and reliability.

Key Features

  • Processor: 8-bit PIC
  • Speed: Up to 10 MIPS performance at 10 MHz
  • Flash Memory: 3.5KB, which provides ample space for code storage and is ideal for moderately complex applications.
  • RAM: 256 bytes of RAM, allowing efficient data handling and buffering.
  • Data EEPROM: 256 bytes, perfect for storing non-volatile data.
  • I/O Pins: 16 high-current sink/source I/O pins for versatile connectivity.
  • Timers: Two capture/compare/PWM (CCP) modules for enhanced timing operations.
  • Analog-to-Digital Converter: 10-bit, 5 channel ADC for precise analog signal measurement.
  • Communication Interfaces: Includes I2C, SPI, and USART for full-duplex serial communication.
  • Operating Voltage Range: 2.0V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: -40°C to +125°C operational temperature range, ensuring reliability under extreme conditions.
  • Package: SSOP-20 package for compact board designs.

Applications

The PIC16LF819-I/SS is ideal for a broad range of applications, such as:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust set of features and Microchip's commitment to quality, the PIC16LF819-I/SS is a go-to choice for designers who require a microcontroller that delivers consistent performance with minimal power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3069 $58.1483
15+ $6.8159 $102.2385
23+ $6.6029 $151.8667
32+ $6.3899 $204.4768
41+ $6.1769 $253.2529
55+ $5.5379 $304.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess