EN
  • EN
  • DE

PIC18F25J10-I/ML

Part No PIC18F25J10-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN / 28/40/44-Pin High-Performance, RISC Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Part Number Series PIC18F25J10
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808164-PIC18F25J10-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F25J10-I/ML CAD Model

Description

Microchip Technology's PIC18F25J10-I/ML Microcontroller

The PIC18F25J10-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This MCU is part of the popular PIC18 family, known for its robust architecture, enhanced features, and versatility in handling complex tasks.

Key Features:

  • Core: The device features a powerful PIC18 core with a maximum speed of 40 MHz, providing the computational power necessary for intensive tasks.
  • Memory: It comes with 32KB of Flash program memory, allowing ample space for application code, and 1536 bytes of RAM for data storage, ensuring smooth runtime operations.
  • I/O Pins: The MCU offers 24 versatile I/O pins, making it highly adaptable for interfacing with various peripherals and devices.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 10 channels, the integrated ADC allows for accurate analog signal measurement, crucial for sensor interfacing and data acquisition applications.
  • Communication Peripherals: It includes multiple communication interfaces such as USART, SPI, and I2C, facilitating easy connectivity with other microcontrollers, sensors, and modules.
  • Power Management: The PIC18F25J10-I/ML is designed for low-power consumption, with features like power-saving modes, which make it suitable for battery-powered and portable devices.
  • Temperature Range: This MCU operates over an extended temperature range, making it reliable in diverse environmental conditions.
  • Package: The component is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18F25J10-I/ML makes it an ideal choice for a myriad of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) gadgets. Its robust set of features and high level of integration ensure that developers can create sophisticated and reliable systems with reduced development time and cost.

Overall, the PIC18F25J10-I/ML is a testament to Microchip Technology's commitment to providing high-quality, high-performance microcontrollers that empower designers to bring their innovative ideas to life with efficiency and ease.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5056 $52.6960
85+ $1.2354 $105.0090
130+ $1.1968 $155.5840
175+ $1.1582 $202.6850
225+ $1.1196 $251.9100
300+ $1.0038 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess