EN
  • EN
  • DE

PIC18F25K83-I/MX

Part No PIC18F25K83-I/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001502-PIC18F25K83-I/MX
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F25K83-I/MX CAD Model

Description

The PIC18F25K83-I/MX is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities in handling various embedded system applications. This microcontroller is part of the PIC18 K83 family, which is specifically designed to meet the requirements of automotive and industrial control systems.

Key Features:

  • Core: The PIC18F25K83 features an enhanced mid-range 8-bit CPU with a 16 MHz internal oscillator, providing a robust processing core for your applications.
  • Memory: It comes with 32 KB of Flash program memory and 2 KB of RAM, ensuring ample space for complex programs and data manipulation.
  • I/O Ports: The device offers 24 versatile input/output pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: Equipped with multiple communication interfaces, including SPI, I2C, USART, LIN, and CAN, the PIC18F25K83 facilitates easy data exchange with other devices.
  • ADC: An integrated 12-bit Analog-to-Digital Converter with Computation (ADCC) enables precise analog signal measurement and processing.
  • Operating Voltage: It operates within a wide voltage range of 1.8V to 5.5V, making it suitable for various power environments.
  • Temperature Range: This MCU is designed to perform reliably within an extended temperature range of -40°C to +125°C.
  • Packages: The device is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The PIC18F25K83-I/MX is ideal for an array of applications, particularly in the automotive sector, such as in engine control units, body control modules, and sensor nodes. Its robust feature set also makes it suitable for industrial automation, consumer electronics, and Internet of Things (IoT) devices.

Support and Resources:

Microchip Technology provides extensive support for the PIC18F25K83-I/MX through its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from code writing and debugging to programming the device. Additionally, a wide range of application notes, datasheets, and reference designs are available to assist developers in harnessing the full potential of this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4797 $51.8376
19+ $5.3166 $101.0154
30+ $5.1505 $154.5150
41+ $4.9844 $204.3604
52+ $4.8182 $250.5464
70+ $4.3198 $302.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess