EN
  • EN
  • DE

PIC18F2620T-I/SO

Part No PIC18F2620T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / MCU 8-bit PIC RISC 64KB Flash 5V 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792081-PIC18F2620T-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2620
Introduction Date April 23, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F2620T-I/SO CAD Model

Description

Microchip Technology's PIC18F2620T-I/SO Microcontroller

The PIC18F2620T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, automotive, and consumer electronics. This versatile MCU is built on Microchip's advanced PIC18 architecture and comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

Key Features of the PIC18F2620T-I/SO:

  • Core: The MCU features a powerful PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It is equipped with 64 KB of flash memory, which is ideal for storing application code, and 4 KB of RAM for efficient data handling.
  • Digital Peripherals: The device includes 25 I/O pins, two capture/compare/PWM (CCP) modules, and a 10-bit, 13-channel Analog-to-Digital Converter (ADC) for versatile interfacing with external devices.
  • Communication Interfaces: It supports multiple communication protocols, including a synchronous serial port for SPI and I²C, and two Enhanced USART modules for serial communication, enhancing its connectivity options.
  • Operating Voltage: The MCU operates at a voltage range of 2.0V to 5.5V, providing flexibility for use in various power environments.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Power Management: Enhanced power management features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) help in managing power efficiently and enhancing the reliability of the system.

Applications:

The PIC18F2620T-I/SO is suitable for a broad spectrum of applications, such as:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart sensors and instrumentation
  • Communication systems

Microchip Technology's commitment to quality and long-term availability makes the PIC18F2620T-I/SO a reliable choice for designers and engineers looking to integrate a robust MCU into their products. Its rich set of features, combined with the support for Microchip's development tools, ensures a smooth design experience and rapid deployment to market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess