EN
  • EN
  • DE

PIC18LF2321-I/ML

Part No PIC18LF2321-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061905-PIC18LF2321-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18LF2321-I/ML CAD Model

Description

The PIC18LF2321-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This advanced 8-bit MCU is built on Microchip's powerful PIC18 architecture, designed to support a wide range of applications, from industrial control systems to automotive applications, and consumer electronics.

Key Features

  • Core: The PIC18LF2321-I/ML operates with a high-speed Enhanced Flash PIC18 core, providing the flexibility of self-programmable under software control and a wide operating voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications.
  • Memory: It comes with 4096 bytes of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Speed: This MCU boasts a maximum CPU speed of 40 MHz, which translates to a performance of 10 million instructions per second (MIPS), delivering robust processing capabilities for time-sensitive tasks.
  • I/O Ports: It features 25 I/O pins, providing a versatile interface for connecting to peripherals and other devices.
  • Timers: Multiple built-in timers, including one 8-bit timer and three 16-bit timers, enable precise event timing and pulse-width modulation (PWM) for a variety of control applications.
  • Communication Interfaces: Equipped with serial communication interfaces such as USART, SPI, and I²C, the PIC18LF2321-I/ML facilitates easy connectivity and data exchange with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: An integrated 10-bit, 5-channel ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.

Package and Quality

The PIC18LF2321-I/ML is offered in a 28-pin QFN (Quad Flat No-lead) package, ensuring a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 85°C (Industrial Temperature Range), ensuring reliable performance under extreme conditions. Microchip's commitment to quality is reflected in the MCU's design, which is aimed at reducing system costs, power consumption, and design complexity for developers.

Applications

With its robust feature set and versatile capabilities, the PIC18LF2321-I/ML is ideal for a wide array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Communication systems
  • Embedded systems

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess