EN
  • EN
  • DE

PIC18LF44K22-I/PT

Part No PIC18LF44K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP  /  PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF44K22IPT
Standard Package 160
Win Source Part Number 1085112-PIC18LF44K22-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF44K22-I/PT CAD Model

Description

Product Overview: PIC18LF44K22-I/PT

The PIC18LF44K22-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is part of the PIC18 family, which is well-known for its enhanced features, low power consumption, and flexible interfacing capabilities. Designed with an advanced RISC architecture, the PIC18LF44K22-I/PT provides excellent computational speed and the ability to handle a wide array of applications ranging from simple to complex tasks.

Key Features

  • Core: PIC18 with Enhanced Mid-range Core
  • Memory: 16KB Flash, 768B RAM, 256B EEPROM
  • Speed: Up to 64 MHz internal oscillator
  • I/O Pins: 36 programmable input/output pins
  • Communication Interfaces: I2C, SPI, UART
  • Timers: Multiple 8-bit and 16-bit timers
  • Supply Voltage: 1.8V to 3.6V operating range
  • Temperature Range: -40°C to +125°C
  • Packaging: 44-pin TQFP (Thin Quad Flat Pack)

Advanced Peripherals

The PIC18LF44K22-I/PT is equipped with a variety of built-in peripherals, including analog-to-digital converters (ADCs) with up to 28 channels, comparators, and Enhanced Capture/Compare/PWM (ECCP) modules for advanced control applications. These peripherals allow for seamless integration with sensors, actuators, and other electronic components, making it an ideal choice for industrial control systems, automotive applications, and IoT devices.

Power Management

One of the standout features of the PIC18LF44K22-I/PT is its power management capabilities. It offers multiple power modes, including Power-Save, Standby, and Extended Standby modes, which enable the MCU to conserve power and prolong battery life in portable applications. This makes it particularly suitable for energy-sensitive projects.

Development Support and Tools

Microchip provides extensive support for the PIC18LF44K22-I/PT through its MPLAB® development environment, which includes software tools, libraries, and documentation to accelerate the development process. Additionally, a range of development boards and programmer/debugger tools are available to facilitate prototyping and testing.

In summary, the PIC18LF44K22-I/PT is a robust and feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and versatility, making it an excellent choice for a myriad of embedded system applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess