EN
  • EN
  • DE

PIC18LF452T-I/ML

Part No PIC18LF452T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792170-PIC18LF452T-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF452
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18LF452T-I/ML CAD Model

Description

Microchip Technology's PIC18LF452T-I/ML Microcontroller

The PIC18LF452T-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and low-power operation. This advanced 8-bit microcontroller is designed with a focus on complex embedded systems, offering engineers a flexible and efficient solution for a wide range of applications.

Key Features

  • Core: The device is built around a powerful PIC18 core with an enhanced RISC architecture, which provides a rich instruction set and optimized speed to performance ratio.
  • Memory: It comes with 32KB of flash memory for program storage, 1536 bytes of RAM for data handling, and 256 bytes of EEPROM for non-volatile storage, ensuring ample space for complex applications.
  • Digital Peripherals: The microcontroller includes 25 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and various serial communication interfaces such as SPI, I2C, and USART, which facilitate easy connectivity and data exchange.
  • Timers and Counters: A suite of timers/counters is integrated into the device, including an 8-bit and three 16-bit timers, which can be used for event counting, pulse generation, and time-based operations.
  • Power Management: The PIC18LF452T-I/ML excels in power efficiency with its low-power features, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, which help in maintaining the integrity of operations during power fluctuations.
  • Package: The microcontroller is available in a 44-pin QFN package, which is suitable for space-constrained applications while providing enough pins for comprehensive interface connectivity.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environments.

Applications

The PIC18LF452T-I/ML is ideal for a multitude of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) endpoints. Its combination of processing power, memory options, and extensive peripheral set makes it a go-to choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Whether you're developing a sophisticated control system or an innovative consumer product, the PIC18LF452T-I/ML from Microchip Technology offers the performance, flexibility, and reliability to bring your designs to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess