EN
  • EN
  • DE

PIC18LF4682-I/PT

Part No PIC18LF4682-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 80KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 80KB (40K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC18LF4682
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889727-PIC18LF4682-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF4682-I/PT CAD Model

Description

Microchip Technology's PIC18LF4682-I/PT Microcontroller

The PIC18LF4682-I/PT is a high-performance microcontroller from Microchip Technology, designed for advanced embedded applications. This powerful MCU is part of the PIC18F family, renowned for its enhanced features, versatility, and ease of use. The 'LF' designation indicates that this device is a low-power version, suitable for battery-powered and power-sensitive applications.

Encased in a 44-pin TQFP (Thin Quad Flat Pack) package, the PIC18LF4682-I/PT offers an extensive range of features that make it ideal for a variety of complex tasks. It operates at a nominal voltage of 2.0V to 5.5V, providing designers with flexibility in power management and the ability to use the MCU in different power environments.

At the heart of the PIC18LF4682-I/PT is a powerful 8-bit processor with a maximum speed of 40 MHz. This is complemented by 64 KB of Flash program memory, which provides ample space for application code, and 3,328 bytes of RAM for efficient data handling. The device also includes 1 KB of EEPROM, making it suitable for applications that require non-volatile data storage.

Connectivity and interface options are robust, featuring a built-in USB 2.0 module for easy integration with computer systems and peripherals. The microcontroller also supports serial communication via USART, SPI, and I²C modules, allowing it to connect with a wide range of external devices and sensors. Moreover, it includes 10-bit, 16-channel Analog-to-Digital Converters (ADCs), which are essential for interfacing with analog sensors and converting their signals into digital data for processing.

For enhanced functionality, the PIC18LF4682-I/PT comes with two Capture/Compare/PWM (CCP) modules, which are invaluable for motor control and other timing-critical applications. It also features a Peripheral Pin Select (PPS) function, enabling designers to remap digital I/O to optimize board layout and simplify PCB design.

With its extensive interrupt capabilities and a wide array of peripherals, the PIC18LF4682-I/PT is a versatile and efficient choice for designers looking to develop advanced embedded systems in areas such as automation, consumer electronics, automotive, and IoT devices.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess