EN
  • EN
  • DE

MT9M021IA3XTM-DPBR

Part No MT9M021IA3XTM-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.6MP CMOS 48-LCC / CMOS with Processor Image Sensor 1280H x 960V 3.75μm x 3.75μm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9M021
Standard Package 2,600 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1235006-MT9M021IA3XTM-DPBR
Ultra Librarian 3D Model Ultra Librarian MT9M021IA3XTM-DPBR CAD Model

Description

ON Semiconductor MT9M021IA3XTM-DPBR Camera Sensor

The MT9M021IA3XTM-DPBR is a high-performance digital image sensor from ON Semiconductor. It is designed to deliver exceptional image quality with a variety of features that make it ideal for a wide range of imaging applications, including surveillance, automotive, industrial, and medical imaging systems.

Key Features

  • Resolution: The sensor provides a resolution of 720p (1280 x 800) with an aspect ratio of 16:10, enabling high-definition image capture.
  • Pixel Size: It features a 3.75 µm pixel size, ensuring high sensitivity and low-noise performance, which is critical for capturing clear images in various lighting conditions.
  • Frame Rate: The MT9M021IA3XTM-DPBR supports a high frame rate of up to 60 frames per second (fps) at full resolution, allowing for smooth video capture without motion blur.
  • Shutter Type: The sensor employs an electronic rolling shutter mechanism that simplifies the design of the imaging system and reduces overall system cost.
  • Dynamic Range: It boasts a wide dynamic range that helps in capturing details in both bright and dark areas of an image.
  • Interface: The sensor comes with a HiSPi interface that ensures high-speed data transfer between the sensor and the image processor.

Advanced Imaging Capabilities

The MT9M021IA3XTM-DPBR is equipped with sophisticated on-chip camera functions such as automatic black level calibration, binning, and windowing that enhance the image quality and provide flexibility in image processing. The sensor's automatic exposure control and automatic gain control features ensure optimal exposure in varying lighting conditions.

Robust Design

ON Semiconductor's commitment to quality is reflected in the robust design of the MT9M021IA3XTM-DPBR sensor. It is designed to operate in harsh environments and is capable of withstanding extended temperature ranges, making it a reliable choice for outdoor and industrial applications.

Applications

The versatility of the MT9M021IA3XTM-DPBR makes it suitable for a diverse set of applications, including:

  • Security and Surveillance Cameras
  • Automotive Vision Systems
  • Industrial Inspection
  • Medical Imaging Devices
  • Machine Vision Systems

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
NEC
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess