EN
  • EN
  • DE

PIC24FJ32GP205T-I/PT

Part No PIC24FJ32GP205T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC24FJ32
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349568-PIC24FJ32GP205T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GP205T-I/PT CAD Model

Description

Microchip Technology PIC24FJ32GP205T-I/PT

The PIC24FJ32GP205T-I/PT is a high-performance PIC24 microcontroller (MCU) from Microchip Technology, designed for power-efficient applications that require sophisticated timing and pulse-width modulation control. This 16-bit MCU is ideal for designers who are looking to upgrade their projects with advanced features without sacrificing power efficiency.

Key Features:

  • Core: The device features a modified Harvard architecture with a 16-bit CPU, capable of reaching up to 16 MIPS (Million Instructions Per Second) performance at 32 MHz, making it suitable for complex algorithms and high-speed control applications.
  • Memory: It comes with 32 KB of Flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Digital Communication: This MCU boasts a variety of communication peripherals, including UART, SPI, and I2C modules, enabling easy integration with serial devices and sensors.
  • Timers and PWM: Multiple 16-bit timers, input capture, and output compare functions, along with enhanced PWM capabilities, allow for precise control in motor control and power conversion applications.
  • Robust I/O: The device offers up to 24 programmable input/output pins, giving developers the flexibility to interface with a wide range of external devices and sensors.
  • Temperature Range: The MCU operates within an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Package) that is both space-saving and suitable for PCBs with limited real estate.

Applications:

With its rich feature set, the PIC24FJ32GP205T-I/PT is an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, robotics, power management systems, and Internet of Things (IoT) devices.

Support and Resources:

Microchip Technology provides extensive support for the PIC24FJ32GP205T-I/PT, including development tools, software libraries, and documentation to assist developers in bringing their projects to fruition swiftly and efficiently.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess