EN
  • EN
  • DE

PIC24FJ512GA606T-I/PT

Part No PIC24FJ512GA606T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001172-PIC24FJ512GA606T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ512GA606
Speed 32MHz
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GA606T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ512GA606T-I/PT Microcontroller

The PIC24FJ512GA606T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation. This microcontroller is a perfect choice for engineers and developers looking to implement advanced control systems, sophisticated user interfaces, and connectivity in their embedded applications.

At the heart of the PIC24FJ512GA606T-I/PT lies a 16-bit modified Harvard architecture processor, which offers a balanced mix of computational power and energy efficiency. The MCU operates at a maximum speed of 32 MHz, providing a swift response for time-critical tasks. With its 512 KB of Flash memory and 48 KB of RAM, it provides ample space for complex firmware and data storage, ensuring smooth and efficient operation even in demanding applications.

This MCU boasts a rich set of peripherals, including:

  • Multiple communication interfaces such as UART, SPI, and I2C, enabling seamless integration with various digital components and support for serial communication.
  • High-resolution Pulse Width Modulation (PWM) outputs, which are essential for precise control in power regulation and motor control applications.
  • 12-bit Analog-to-Digital Converters (ADCs) that provide accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition systems.
  • Advanced timing systems with Capture/Compare/PWM (CCP) and Enhanced Capture/Compare/PWM (ECCP) modules for complex timing and control tasks.

Furthermore, the PIC24FJ512GA606T-I/PT is designed with robustness in mind, featuring an extended operating temperature range from -40°C to +85°C. This makes it an ideal choice for industrial and automotive applications where reliability under harsh conditions is paramount.

The TQFP (Thin Quad Flat Package) form factor with 64 pins ensures a compact footprint, allowing for a more space-efficient design in PCB layouts. Additionally, the device is characterized by its low-power consumption modes, which include idle and sleep states, thereby significantly extending battery life in portable applications.

With its comprehensive feature set, the PIC24FJ512GA606T-I/PT from Microchip Technology is a versatile and powerful microcontroller that can meet the needs of a wide range of embedded system applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5150 $50.0600
10+ $10.2687 $102.6870
16+ $9.9478 $159.1648
21+ $9.6269 $202.1649
27+ $9.3060 $251.2620
36+ $8.3433 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,653 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess