EN
  • EN
  • DE

PIC24FJ512GB610-E/BG

Part No PIC24FJ512GB610-E/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001299-PIC24FJ512GB610-E/BG
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Base Product Number PIC24FJ512GB610
Product Status Active
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case Surface Mount 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ512GB610-E/BG CAD Model

Description

Microchip Technology PIC24FJ512GB610-E/BG

The PIC24FJ512GB610-E/BG is a high-performance microcontroller unit (MCU) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the PIC24FJ family, which is renowned for its efficient operation, advanced features, and versatility in handling a wide range of applications.

Featuring a 16-bit architecture, the PIC24FJ512GB610-E/BG provides an ideal balance between processing power and energy efficiency, making it an excellent choice for power-sensitive applications. It operates at a maximum frequency of 32 MHz and includes 512 KB of flash memory, providing ample space for complex applications and software stacks.

The device comes in a 121-BGA (BG) package, which is compact and suitable for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, making it a robust option for industrial, automotive, and outdoor applications.

Key features of the PIC24FJ512GB610-E/BG include:

  • Digital Signal Processing (DSP): With built-in DSP instructions, this MCU can efficiently handle math-intensive operations, which is ideal for audio processing, sensor data analysis, and control algorithms.
  • Direct Memory Access (DMA): The integrated DMA controller allows for data transfers between peripherals and memory without CPU intervention, improving system throughput and reducing power consumption.
  • Multiple Communication Interfaces: The MCU provides a variety of communication interfaces such as I2C, SPI, UART, and USB, enabling connectivity with a wide array of peripherals and other devices.
  • Flexible Power Management: The device features multiple power-saving modes, which allow designers to optimize power consumption for different operational states.
  • Robust Peripheral Set: Includes timers, input capture, output compare, PWM, and analog-to-digital converters (ADCs) for comprehensive control and sensing capabilities.

With its extensive integration and feature-rich capabilities, the PIC24FJ512GB610-E/BG is an excellent choice for designers looking to develop advanced and power-efficient applications in fields such as industrial automation, consumer electronics, Internet of Things (IoT) devices, and medical instrumentation.

For more detailed information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess