EN
  • EN
  • DE

PIC32MX230F256B-I/SP

Part No PIC32MX230F256B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC32MX230
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889844-PIC32MX230F256B-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F256B-I/SP CAD Model

Description

Microchip Technology PIC32MX230F256B-I/SP Microcontroller

The PIC32MX230F256B-I/SP is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This particular MCU is part of the PIC32MX family, known for its rich feature set and flexibility to handle complex tasks in a compact form factor.

Featuring a MIPS M4K core, the PIC32MX230F256B-I/SP operates at a maximum frequency of 50 MHz, offering the computational power necessary for demanding applications. With 256 KB of flash memory and 64 KB of RAM, this microcontroller provides ample space for program storage and sufficient RAM for real-time data processing, making it an excellent choice for applications such as industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

The device is equipped with extensive connectivity options, including:

  • USB 2.0 OTG
  • I2C
  • SPI
  • UART

These interfaces enable the PIC32MX230F256B-I/SP to connect with peripherals and other microcontrollers, facilitating complex tasks like data acquisition, communication, and control.

Furthermore, the MCU features a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 input channels, which allows for precise measurement of analog signals, critical for sensor interfacing and data acquisition tasks. Its Peripheral Pin Select (PPS) functionality allows designers to remap digital I/O to optimize board layout and to support multiple custom configurations, enhancing the design's flexibility.

The PIC32MX230F256B-I/SP operates in the industrial temperature range of -40°C to +85°C and comes in a 28-pin SPDIP package, making it robust for harsh environments and convenient for prototyping or production in various applications. Microchip's MPLAB® development ecosystem supports this MCU, providing developers with comprehensive tools for coding, debugging, and programming.

Overall, the PIC32MX230F256B-I/SP from Microchip Technology is a versatile and powerful microcontroller that offers a balance between performance and power consumption, making it an ideal choice for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess