EN
  • EN
  • DE

PIC32MX470F512LT-I/PT

Part No PIC32MX470F512LT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX470
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1318787-PIC32MX470F512LT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512LT-I/PT CAD Model

Description

Product Overview

The PIC32MX470F512LT-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to offer an optimal balance between functionality, speed, and power consumption. This MCU is part of the PIC32MX family, which is well-known for its robust architecture, rich feature set, and versatility in addressing a wide array of applications. The PIC32MX470F512LT-I/PT is well-suited for embedded control systems, Internet of Things (IoT) devices, industrial automation, and other sophisticated applications that require substantial computational capabilities and connectivity options.

Key Features

  • Core: MIPS32 M4K Core running at up to 120 MHz
  • Memory: 512 KB of Flash memory and 128 KB of RAM, providing ample space for complex applications and data storage
  • Digital Communication: Integrated peripherals for I2C, SPI, and UART for seamless serial communication
  • Connectivity: Provides Ethernet, CAN, and USB capabilities for versatile networking options
  • Timers and PWM: Multiple 16-bit and 32-bit timers, as well as PWM channels for precise timing and control operations
  • ADC: 10-bit Analog-to-Digital Converters with up to 48 channels for accurate analog signal measurement
  • Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable operation under extreme conditions
  • Package: 64-pin TQFP package for a compact footprint

Applications

The PIC32MX470F512LT-I/PT is designed for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Medical Devices
  • Consumer Electronics
  • Communication Systems

Support and Resources

Microchip Technology provides extensive support and resources for the PIC32MX470F512LT-I/PT, including development tools, software libraries, and documentation to assist developers in creating efficient and powerful applications. Their MPLAB® development ecosystem, which includes MPLAB X IDE and MPLAB XC32 Compiler, offers a comprehensive suite of tools for programming and debugging the PIC32 microcontroller family.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess