EN
  • EN
  • DE

PIC32MZ0512EFE144-I/PH

Part No PIC32MZ0512EFE144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144TQFP / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 144-TQFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ0512EFE144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1085173-PIC32MZ0512EFE144-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE144-I/PH CAD Model

Description

Microchip Technology PIC32MZ0512EFE144-I/PH Microcontroller

The PIC32MZ0512EFE144-I/PH is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This powerful MCU is part of the PIC32MZ family, which is renowned for its high-speed processing capabilities and rich set of features.

At the heart of the PIC32MZ0512EFE144-I/PH lies a 32-bit MIPS M-Class processor, which operates at a maximum frequency of 200 MHz. The MCU comes equipped with an impressive 512 KB of RAM and 2 MB of on-board Flash memory, providing ample space for complex applications and data storage.

This particular model comes in a 144-pin TQFP (Thin Quad Flat Pack) package, which offers a balance between compactness and accessibility to a large number of I/O options. The MCU supports an extensive range of connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, making it an ideal choice for networked or standalone systems.

The PIC32MZ0512EFE144-I/PH boasts an array of integrated peripherals that can significantly reduce the need for external components. These include a 10/100 Ethernet MAC with MII/RMII interfaces, High-Speed USB 2.0 Device/Host/OTG, dual CAN modules, and multiple serial communication modules (UARTs, SPIs, I2Cs).

For developers looking to incorporate advanced graphics into their projects, this MCU also features a Graphics Interface (Graphics Controller and Graphics Processor), which can drive a wide range of graphical displays and support complex graphical user interfaces.

Security is a priority for many embedded systems, and the PIC32MZ0512EFE144-I/PH addresses this need with its integrated Cryptographic Engine, which supports AES, 3DES, SHA, MD5, and HMAC algorithms. Additionally, the MCU includes a Random Number Generator and a unique, unchangeable Device ID for secure key generation and storage.

With its robust set of features, the PIC32MZ0512EFE144-I/PH from Microchip Technology is an excellent choice for applications that require high processing power, extensive peripheral integration, and advanced security features, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess