EN
  • EN
  • DE

MMSZ5260B T/R

Part No MMSZ5260B T/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831274-MMSZ5260B T/R
Ultra Librarian 3D Model Ultra Librarian MMSZ5260B T/R CAD Model

Description

The MMSZ5260B T/R is a Zener diode manufactured by Panjit. It's designed to provide voltage regulation and overvoltage protection in various electronic circuits. The 'B' likely indicates a specific tolerance level, and 'T/R' denotes Tape and Reel packaging for automated assembly.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Signal clipping in communication systems
  • Reference voltage generation in analog circuits
  • ESD protection in portable devices

Features:

  • Zener Voltage: Typically around 47V (Consult Datasheet)
  • Tolerance: Typically ±2% (Consult Datasheet)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Surface Mount SOD-323 Package
  • RoHS Compliant

Benefits:

  • Provides stable voltage regulation for reliable circuit operation
  • Protects downstream components from damaging voltage spikes
  • Enables efficient automated assembly due to its surface-mount design and tape and reel packaging
  • Offers a compact and cost-effective solution for voltage regulation requirements
  • Promotes environmentally responsible manufacturing practices

Additional Details:

The MMSZ5260B T/R finds applications in circuits requiring a precise and stable voltage reference. It is vital to consult the datasheet for comprehensive electrical characteristics, including Zener impedance, reverse current specifications, and power dissipation limits. Its small form factor allows placement in densely populated circuit boards. The 'T/R' packaging facilitates compatibility with automated pick-and-place equipment, streamlining assembly processes and reducing production costs. Proper thermal management is crucial for ensuring dependable performance and preventing premature device failure. Common applications include consumer electronics, industrial automation, and telecommunications equipment.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6410 $60.8950
220+ $0.5255 $115.6100
345+ $0.5094 $175.7430
470+ $0.4932 $231.8040
610+ $0.4770 $290.9700
815+ $0.4274 $348.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess