EN
  • EN
  • DE

PM5324-FGI

Part No PM5324-FGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA / Telecom IC SONET/SDH 1292-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface SFI-4
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 1292-FCBGA
Standard Package 21 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 890010-PM5324-FGI
Ultra Librarian 3D Model Ultra Librarian PM5324-FGI CAD Model

Description

Microchip Technology PM5324-FGI Overview

The PM5324-FGI is a cutting-edge product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This particular device is designed to cater to the needs of modern electronics, offering robust features that make it an ideal choice for a variety of applications.

At its core, the PM5324-FGI is a high-performance, mixed-signal integrated circuit that delivers exceptional efficiency and reliability. Its design is optimized for seamless integration into complex electronic systems, making it a go-to component for engineers and designers looking to enhance their products with Microchip's trusted technology.

Key Features

  • High Integration: The PM5324-FGI combines multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process. This integration helps in minimizing the footprint on the PCB and contributes to a more compact and cost-effective end product.
  • Advanced Performance: With its advanced processing capabilities, the PM5324-FGI ensures smooth and efficient operation. It is built to handle complex computations and control tasks, delivering the performance required for today's demanding applications.
  • Energy Efficiency: Microchip Technology is known for its commitment to energy efficiency, and the PM5324-FGI is no exception. It is designed to operate with minimal power consumption, contributing to the overall energy-saving goals of the final product and reducing operational costs.
  • Robust Reliability: Reliability is paramount in electronic components, and the PM5324-FGI is built to withstand challenging conditions. It offers stable performance over a wide range of temperatures and has built-in protection features to guard against electrical anomalies.

Applications

The versatility of the PM5324-FGI makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

With its blend of high performance, integration, energy efficiency, and reliability, the Microchip Technology PM5324-FGI stands out as a superior choice for designers aiming to create sophisticated and durable electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess