EN
  • EN
  • DE
  • IT

PM8054B-F3GI

Part No PM8054B-F3GI
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description PM8054: SXP 12G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Number of I/O 24
Interrupt Output No
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811968-PM8054B-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8054B-F3GI CAD Model

Description

PM8054B-F3GI: A High-Performance Solution by Microchip Technology

The PM8054B-F3GI is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This component is designed to cater to the demanding requirements of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features

  • Advanced Integration: The PM8054B-F3GI integrates multiple features and capabilities into a single chip, reducing the need for additional components and saving space on the PCB.
  • High-Speed Performance: Engineered for speed, this product ensures rapid data processing and transfer, making it ideal for applications requiring quick response times and high data throughput.
  • Energy Efficiency: Microchip Technology has designed the PM8054B-F3GI with power-saving features that minimize energy consumption, making it suitable for eco-friendly and battery-powered devices.
  • Robust Reliability: This product is built to withstand harsh conditions and provide consistent performance over time, ensuring longevity and reducing maintenance needs.

Applications

The versatility of the PM8054B-F3GI allows it to be used in a broad range of applications. It is particularly well-suited for use in high-speed communication systems, data centers, and advanced computing platforms. Its robust design also makes it a great choice for industrial and automotive environments where reliability is paramount.

Technical Specifications

Microchip Technology has equipped the PM8054B-F3GI with state-of-the-art technical specifications that meet the needs of the most demanding systems. Detailed technical data is available through the manufacturer's datasheet and technical support resources.

Quality and Support

Customers can rely on Microchip Technology's commitment to quality and customer support when integrating the PM8054B-F3GI into their systems. The company offers comprehensive technical support and documentation to assist with product implementation and troubleshooting.

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.8657 $290.8657
2+ $260.7762 $521.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess