EN
  • EN
  • DE

RE46C107S16TF

Part No RE46C107S16TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 50°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931915-RE46C107S16TF
Ultra Librarian 3D Model Ultra Librarian RE46C107S16TF CAD Model

Description

Introducing the RE46C107S16TF from Microchip Technology

The RE46C107S16TF is a state-of-the-art ionization smoke detector IC with a low operating current, designed and manufactured by the renowned Microchip Technology. This advanced integrated circuit is specifically engineered for smoke detection in residential and commercial security systems, ensuring high reliability and performance.

Key Features

  • Low Operating Current: The RE46C107S16TF is optimized for low power consumption, making it an ideal choice for battery-powered applications where long life is critical.
  • Internal Power-On Reset: The device includes an internal power-on reset feature that ensures reliable operation during power-up sequences.
  • Interconnect up to 40 Detectors: With the capability to interconnect up to 40 detectors, this IC can be used in expansive systems, allowing for widespread coverage and enhanced safety.
  • Timed Horn Silence Feature: The IC incorporates a timed horn silence feature, which temporarily silences the alarm, providing user convenience without compromising safety.
  • Low Battery and Chamber Test: It includes a low battery detection and chamber test functionality, ensuring that the smoke detector is always ready for operation.
  • ESD Protection: The RE46C107S16TF comes with built-in ESD protection, safeguarding the device from electrostatic discharges that can occur during handling and operation.

Applications

The RE46C107S16TF is versatile and can be used in a variety of applications, including:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Wireless and wired fire alarm systems
  • Smart home safety devices

Technical Specifications

The RE46C107S16TF offers an impressive array of technical specifications that make it a robust choice for smoke detection applications. It operates within a voltage range of 6V to 12V, has an operating temperature range of -10°C to 60°C, and comes in a compact 16-pin thin shrink small outline package (TSSOP), which is suitable for space-constrained designs.

Microchip Technology's commitment to quality and innovation is evident in the RE46C107S16TF. This integrated circuit is not just a component; it's a vital part of ensuring safety and peace of mind in homes and businesses around the world. By integrating this IC into your smoke detection systems, you can expect enhanced performance, reliability, and a high level of protection against the dangers of fire.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,174 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess