EN
  • EN
  • DE

SG117AIG-DESC

Part No SG117AIG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package TO-257-3
Case / Package TO-257
Family Name SG117
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1259-1010, 1259-1010-MIL, 7703405UA, Q10962938, SG117AIGDESC
Quantity per package 41
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908412-SG117AIG-DESC
Ultra Librarian 3D Model Ultra Librarian SG117AIG-DESC CAD Model

Description

Microchip Technology's SG117AIG-DESC

The SG117AIG-DESC is a cutting-edge product from the renowned manufacturer, Microchip Technology. This device is a testament to Microchip's commitment to delivering high-quality, reliable components for a wide array of applications. Designed with precision engineering, the SG117AIG-DESC boasts features that make it a standout option for designers and engineers looking to enhance their systems.

Key Features

  • High Stability and Reliability: The SG117AIG-DESC is built to offer exceptional stability and reliability, ensuring that it operates consistently under various conditions.
  • Voltage Regulation: It provides excellent voltage regulation, making it an ideal choice for sensitive electronic applications requiring stable power supply.
  • Robust Design: This product is designed to withstand harsh environments, making it suitable for industrial and military applications where durability is crucial.
  • Low Noise Output: The low noise output of the SG117AIG-DESC ensures that it can be used in applications where noise can be a concern, such as precision instrumentation and audio equipment.

Applications

The versatility of the SG117AIG-DESC allows it to be used across various industries and applications. It is particularly well-suited for:

  • Power supply circuits
  • Automotive electronics
  • Telecommunications equipment
  • Aerospace and defense systems
  • Medical devices

Quality Assurance

Microchip Technology is known for their rigorous quality assurance process, and the SG117AIG-DESC is no exception. Each unit is thoroughly tested to meet the highest standards of performance and reliability. This ensures that customers receive a product that not only meets but exceeds their expectations.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the SG117AIG-DESC. Customers can access datasheets, application notes, and design guides to facilitate the integration of the product into their projects. Additionally, Microchip's customer service and technical support teams are always ready to assist with any inquiries or issues that may arise.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess