EN
  • EN
  • DE

SG140A-05IG/883B

Part No SG140A-05IG/883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 5V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Max Input Voltage 35 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Type Fixed
Output Voltage 5 V
Packaging Bulk
Polarity Positive
Quiescent Current 6 mA
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1182208-SG140A-05IG/883B
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG140A-05IG/883B CAD Model

Description

The SG140A-05IG/883B is a state-of-the-art voltage regulator from Microchip Technology, designed to meet the rigorous standards of high-reliability applications. This device is a testament to Microchip's commitment to providing solutions that offer both performance and durability.

Key Features

  • Fixed Output Voltage: This regulator provides a fixed output voltage of 5V, which is ideal for powering logic circuits and other standard 5V-operated devices.
  • High Precision: The SG140A-05IG/883B offers a high level of voltage regulation precision, ensuring a stable and reliable power supply to sensitive electronic components.
  • Military Grade: As indicated by the '883B' suffix in its name, this device meets the MIL-STD-883B standard, certifying it for military and aerospace applications where robustness and reliability are non-negotiable.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in extreme environments.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is close to the output voltage, thus minimizing power loss.
  • Packaging: The product is available in a hermetically sealed package, safeguarding it against environmental factors such as moisture and dust.

Applications

The SG140A-05IG/883B voltage regulator is versatile and can be employed in various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military hardware and vehicles
  • Satellite and space exploration equipment
  • Marine instruments
  • Communications infrastructure

Quality and Support

Microchip Technology is known for its rigorous quality control processes, and the SG140A-05IG/883B is no exception. Customers can expect consistent performance and long-term reliability. Additionally, Microchip provides extensive technical support for their products, ensuring that designers and engineers can integrate the SG140A-05IG/883B into their projects with confidence and ease.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess