EN
  • EN
  • DE

SG1843L-TR

Part No SG1843L-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 30V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1843
Other Names 150-SG1843L-TR
Standard Package 250
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250181-SG1843L-TR
Ultra Librarian 3D Model Ultra Librarian SG1843L-TR CAD Model

Description

Microchip Technology SG1843L-TR Product Overview

The SG1843L-TR from Microchip Technology is a high-performance, fixed-frequency, current-mode PWM controller designed to offer a cost-effective solution for a wide range of power supply applications. This versatile device is well-suited for both isolated and non-isolated power supplies, and it is commonly used in switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and other power conversion applications.

Key Features

  • Current-Mode Operation: Provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size, with a frequency range typically up to 500kHz.
  • Low Startup and Operating Current: Ensures minimal power loss during startup and standby, contributing to overall efficiency.
  • Under-Voltage Lockout (UVLO): Ensures the controller only operates when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Output Drive Capability: Capable of driving a wide range of power MOSFETs and IGBTs, making it adaptable to various output power requirements.
  • Thermal Shutdown: Provides protection against overheating, enhancing the reliability and longevity of the controller and the overall power supply system.

Applications

The SG1843L-TR is a versatile component that is ideal for numerous applications, including:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Power Supply for LED Lighting
  • Off-Line Converters
  • Forward and Flyback Converters
  • Battery Charging Systems

Product Details

The SG1843L-TR comes in a compact package and is designed for automated surface-mount technology (SMT) processes, making it suitable for high-volume production. It is also available in tape and reel packaging, which is ideal for efficient pick-and-place manufacturing.

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the SG1843L-TR benefits from the company's commitment to quality and customer support. Engineers and designers choosing the SG1843L-TR can be assured of a reliable and high-performing component that will enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess