EN
  • EN
  • DE

MCZ34701EW

Part No MCZ34701EW
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description High Reliability PMIC Solution IC / IC PWR SUPPLY 1.5A SW 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Controller, Power QUICC I, II
Voltage - Input 2.8 V ~ 6 V
Number of Outputs 2
Voltage - Output 7.75V, 0.8 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Win Source Part Number 788375-MCZ34701EW
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ34701
Introduction Date October 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ34701EW CAD Model

Description

The NXP MCZ34701EW is a high-performance, flexible power management integrated circuit (PMIC) designed to meet the needs of a wide range of applications. This versatile chip is an ideal solution for systems requiring efficient power distribution and management, making it a popular choice among designers of automotive, industrial, and consumer electronics.

At the heart of the MCZ34701EW is its ability to provide multiple output voltages, which can be adjusted to suit the specific requirements of the application. This feature ensures compatibility with a variety of microprocessors, microcontrollers, and digital signal processors, thereby enhancing the chip's versatility. The PMIC integrates several power management functions, including voltage regulation, power sequencing, and protection features, all within a single compact package.

Key Features:

  • Multiple Output Voltages: The MCZ34701EW supports various output voltages, enabling it to power different components within a system efficiently.
  • High Efficiency: With its advanced design, the PMIC operates with high efficiency, which helps to reduce power loss and improve overall system performance.
  • Protection Circuits: The device includes over-current, over-voltage, under-voltage, and thermal protection circuits, ensuring reliable operation under various conditions.
  • Compact Design: The small footprint of the MCZ34701EW makes it suitable for space-constrained applications, without compromising on functionality.

The MCZ34701EW also features an I2C interface, allowing for digital communication and control. This enables system designers to monitor and adjust the power management settings dynamically, providing greater control over the system's power consumption and performance. Additionally, the PMIC's built-in power-on reset function ensures a safe and orderly start-up sequence for connected devices.

With its robust design and comprehensive feature set, the NXP MCZ34701EW stands out as a reliable and efficient power management solution that can adapt to the evolving demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess