EN
  • EN
  • DE

ST2L05R1825PT

Part No ST2L05R1825PT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V/2.5V 1A/1A PPAK  /  Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A PPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 1.8V, 2.5V
Voltage Dropout (Max) 1.3V @ 1A, 1.3V @ 1A
Current - Output 1A, 1A
Current - Quiescent (Iq) 7 mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Base Product Number ST2L05
Other Names 497-3581-1R,497-3581-1,497-3581-2,497-3581-2R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244813-ST2L05R1825PT
Ultra Librarian 3D Model Ultra Librarian ST2L05R1825PT CAD Model

Description

The ST2L05R1825PT is a versatile and efficient low-dropout (LDO) voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is tailored for applications requiring a stable and precise voltage supply while operating at low power conditions. Its compact design and robustness make it suitable for a wide range of electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for low-voltage digital circuits and microcontroller-based systems.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, the ST2L05R1825PT can maintain a stable output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Output Current: It can deliver up to 500mA of continuous output current, making it suitable for a variety of applications, including portable devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under different conditions.
  • Current Limiting: The regulator includes current limiting capabilities to prevent damage from overcurrent conditions.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, extending battery life in portable applications.
  • Package: The ST2L05R1825PT is available in a TO-220 package, providing a robust and easy-to-handle solution for various circuit designs.

Applications

The ST2L05R1825PT is an excellent choice for a broad range of electronic applications, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Microcontroller power supplies
  • Wireless communication devices
  • Consumer electronics

In conclusion, the ST2L05R1825PT from STMicroelectronics is a reliable and efficient solution for systems that require a stable low-voltage power supply. Its combination of low dropout performance, thermal protection, and current limiting features make it a safe and energy-efficient choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess