EN
  • EN
  • DE

SG2023L

Part No SG2023L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG2023
Other Names 150-SG2023L
Standard Package 50
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278724-SG2023L
Ultra Librarian 3D Model Ultra Librarian SG2023L CAD Model

Description

Microchip Technology Product SG2023L Overview

Welcome to the cutting-edge of microcontroller technology with the introduction of the SG2023L from Microchip Technology. This product is designed to cater to the ever-evolving needs of modern electronics, offering a robust solution for designers and engineers alike.

The SG2023L is a testament to Microchip's commitment to innovation, integrating features that enable it to excel in a variety of applications. Whether you're developing consumer electronics, automotive systems, or industrial automation, this microcontroller provides the performance and flexibility required to meet complex demands.

At the core of the SG2023L is a high-performance 32-bit processor, capable of delivering efficient processing for tasks that require quick data handling and real-time responses. The chip comes with an impressive array of integrated peripherals, including but not limited to multiple serial communication modules, high-resolution PWM outputs, and robust digital and analog I/Os. These features make it an ideal choice for applications requiring intricate control and connectivity.

Security is a paramount concern in today's connected world, and the SG2023L addresses this with its advanced cryptographic features. With built-in hardware-based encryption and secure boot capabilities, your applications can remain protected against a wide array of threats, ensuring data integrity and system reliability.

Power efficiency is another highlight of the SG2023L, making it suitable for portable and remote applications where power consumption is critical. Microchip's innovative power management technologies allow the SG2023L to operate at low power modes without sacrificing performance, extending the battery life of your devices.

For developers, Microchip provides comprehensive support through their software libraries, development tools, and extensive documentation. This ensures a seamless development experience, from prototype to production. The SG2023L is not just a component; it's a gateway to creating sophisticated and high-quality electronic products that stand the test of time.

Embrace the future with Microchip Technology's SG2023L, where performance, efficiency, and security converge to empower your next-generation electronics.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess