EN
  • EN
  • DE

SG2024J

Part No SG2024J
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 7 NPN Darlington 95V 500mA Through Hole 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Package Tray
Product Status Active
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number SG2024
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 933332-SG2024J
Ultra Librarian 3D Model Ultra Librarian SG2024J CAD Model

Description

The SG2024J is a cutting-edge integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High Precision: The SG2024J offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Robust Performance: With its ability to operate under a wide range of temperatures and conditions, the SG2024J is built to perform reliably in harsh environments.
  • Customizable: Microchip Technology understands that one size does not fit all, which is why the SG2024J is highly customizable to meet the specific needs of your project or application.

Applications

The versatility of the SG2024J makes it an excellent choice for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication systems
  • Power management

Technical Specifications

Microchip's SG2024J is equipped with a host of technical specifications that ensure its performance and adaptability:

  • Voltage range: [Insert voltage range]
  • Frequency range: [Insert frequency range]
  • Package type: [Insert package type]
  • Operating temperature range: [Insert temperature range]

For detailed technical specifications, please refer to the SG2024J datasheet available on the Microchip Technology website.

Support and Resources

Microchip Technology is committed to providing comprehensive support for the SG2024J. Customers have access to a wealth of resources, including:

  • Technical support from Microchip's team of experts
  • Online documentation and datasheets
  • Development tools and software libraries
  • Community forums for peer-to-peer assistance

With its robust feature set and Microchip's unwavering support, the SG2024J is an excellent choice for your next project that demands reliability, efficiency, and precision.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess