EN
  • EN
  • DE
  • IT

SGFHEA24.000MHZ

Part No SGFHEA24.000MHZ
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996870-SGFHEA24.000MHZ
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGFHEA24.000MHZ CAD Model

Description

Microchip Technology's SGFHEA24.000MHZ Crystal Oscillator

The SGFHEA24.000MHZ is a high-quality, precision crystal oscillator from Microchip Technology, designed to provide reliable frequency control in a broad range of electronic applications. This compact and durable component is a key player in ensuring system stability and performance, making it an ideal choice for designers looking for a dependable timing solution.

Product Specifications

  • Frequency: 24.000 MHz, providing a standard clock frequency for microcontrollers and digital ICs.
  • Package / Case: SMD (Surface-Mount Device) footprint for easy integration into modern PCB designs.
  • Frequency Stability: Ensures minimal frequency deviation over temperature and voltage changes, contributing to system reliability.
  • Operating Temperature Range: Suitable for a variety of environments with a range that typically spans from -40°C to +85°C.
  • Load Capacitance: Optimized for a specific load capacitance, which is crucial for maintaining the desired resonance and performance.
  • Output Type: A standard CMOS output that is compatible with most digital circuits.
  • Supply Voltage: Designed to operate at common logic levels, ensuring compatibility with a wide range of electronic systems.

Applications

The SGFHEA24.000MHZ crystal oscillator is versatile enough to be used in numerous applications, including but not limited to:

  • Microcontroller clock generation
  • Wireless communication devices
  • GPS systems
  • Industrial electronics
  • Consumer electronics such as smart devices and gaming consoles

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SGFHEA24.000MHZ is no exception. Each oscillator is manufactured to meet stringent standards, ensuring high reliability and performance consistency. This component is designed to provide a stable clock over the lifetime of your product, reducing the risk of system failures and increasing customer satisfaction.

Whether you're developing a complex communication system or a simple consumer electronic device, the SGFHEA24.000MHZ from Microchip Technology offers the precision and reliability your project demands.

You May Also Be Interested in

Silergy Corp
new, original packaged
Lowest to $0.3566
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
STMicroelectronics
Lowest to $1.0557
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3066
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Lowest to $1.3063
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Panjit
Lowest to $0.0696
Murata Electronics North America
Lowest to $0.3927

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess