EN
  • EN
  • DE
  • IT

SST89C58RC-40-I-NJE

Part No SST89C58RC-40-I-NJE
Manufacturer Microchip Technology
Catalog OEM Parts ( S )
Description 8 Bit Microcontroller With 40K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1008915-SST89C58RC-40-I-NJE
Categories OEM Parts( S )
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST89C58RC-40-I-NJE CAD Model

Description

The SST89C58RC-40-I-NJE is a versatile and high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to offer a powerful combination of speed, efficiency, and reliability, this MCU is part of the FlashFlex family of 8-bit microcontrollers. It is particularly suitable for embedded systems that require quick and efficient operations in industrial, automotive, and consumer electronics applications.

Key Features:

  • Core Processor: The MCU is built around an 8-bit 8051-compatible core, ensuring wide compatibility with a vast range of existing software and hardware tools.
  • Operating Speed: It boasts a high operating frequency of up to 40MHz, providing the computational power needed for time-sensitive tasks.
  • Memory: The device comes with 32KB of on-chip flash memory, which is ideal for storing the application code, and can be reprogrammed in-application or in a production environment, allowing for easy updates and code changes.
  • Temperature Range: With an industrial temperature range, this MCU operates reliably between -40°C and +85°C, making it suitable for harsh environments.
  • Packaging: The SST89C58RC-40-I-NJE is available in a PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of mounting on printed circuit boards.
  • I/O Pins: It includes a versatile set of I/O pins that support a variety of peripheral functions and interfaces, enhancing the MCU's adaptability to different tasks and connectivity requirements.

Applications:

This microcontroller is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) applications

With its robust feature set, the SST89C58RC-40-I-NJE from Microchip Technology is a reliable and flexible solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 30V 3A 3-Pin SOT-23F T/R
Lowest to $1.3063
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Sunlord
Lowest to $0.0069

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess