EN
  • EN
  • DE

SMAJ17CAE3/TR13

Part No SMAJ17CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 18.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ17
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299521-SMAJ17CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ17CAE3/TR13 CAD Model

Description

Product Overview

The SMAJ17CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This electronic component is specifically engineered to provide reliable and efficient protection against voltage spikes and surges, which are common in electrical and electronic circuits. The SMAJ17CAE3/TR13 is an essential device for safeguarding sensitive electronics from voltage transients caused by inductive switching, lightning, and other transient voltage events.

Key Features

  • Bi-directional Protection: As a bi-directional TVS diode, the SMAJ17CAE3/TR13 can clamp transient voltages in both positive and negative directions, offering comprehensive protection for circuits that may encounter reverse polarity surges.
  • High Surge Capability: This component is capable of handling high surge power ratings, ensuring that devices remain protected even under severe transient conditions.
  • Low Clamping Voltage: The SMAJ17CAE3/TR13 features a low clamping voltage, which is crucial for minimizing the stress on protected components during a transient voltage event.
  • Fast Response Time: With its fast response to transient over-voltages, this TVS diode quickly clamps the excess voltage, protecting the circuit without significant delay.
  • DO-214AC Package: The device comes in a DO-214AC (SMA) package, which is known for its compact size and ease of integration into a wide variety of applications.

Applications

The SMAJ17CAE3/TR13 is suitable for a diverse range of applications where transient voltage protection is critical. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Telecommunication devices, including base stations and networking hardware
  • Power supply units and voltage regulators
  • Automotive electronics and safety systems
  • Medical devices and diagnostic equipment

Reliability and Compliance

Microchip Technology's commitment to quality ensures that the SMAJ17CAE3/TR13 TVS diode meets stringent industry standards for reliability and performance. This component is compliant with RoHS directives, indicating that it is manufactured without the use of hazardous substances. With its superior protection capabilities, the SMAJ17CAE3/TR13 is a trusted choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess