EN
  • EN
  • DE

SMCJ75CE3/TR13

Part No SMCJ75CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 75V
Voltage - Breakdown (Min) 83.3V
Voltage - Clamping (Max) @ Ipp 134V
Current - Peak Pulse (10/1000µs) 11.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ75
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299405-SMCJ75CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ75CE3/TR13 CAD Model

Description

SMCJ75CE3/TR13 Transient Voltage Suppressor from Microchip Technology

The SMCJ75CE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

The device is part of the SMCJ series, which is known for its capability to dissipate high amounts of energy with fast response times to transient events, ensuring the safety and reliability of the electronic systems they protect. The SMCJ75CE3/TR13 is specifically designed to shield circuits against sustained overvoltage conditions and to prevent the potential damage caused by electrostatic discharge (ESD).

Key Features of the SMCJ75CE3/TR13:

  • Stand-off Voltage: The TVS diode has a stand-off voltage of 75V, which makes it suitable for a wide range of applications requiring this level of protection.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W at 10/1000μs waveform, providing a high degree of surge protection.
  • Fast Response Time: The device reacts almost instantaneously to transient voltage spikes, ensuring that the protected components remain unharmed.
  • Low Incremental Surge Resistance: The SMCJ75CE3/TR13 features low resistance during surge events, which enhances its ability to clamp voltage and protect the circuit.
  • Operating Temperature Range: It operates effectively across a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.
  • Package: Supplied in a DO-214AB (SMC) package, the device is designed for surface mount applications, providing ease of integration into PCB designs.
  • Tape and Reel Packaging: The TR13 suffix indicates that the diodes are provided in tape and reel packaging, which is ideal for automated assembly processes.

With its excellent clamping capability, fast response time, and robust construction, the SMCJ75CE3/TR13 is an optimal solution for protecting voltage-sensitive components in a variety of applications, including industrial systems, consumer electronics, computer systems, and communication devices. By choosing Microchip Technology's TVS diodes, designers can ensure their circuits are safeguarded against the detrimental effects of transient voltages and surges.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess