EN
  • EN
  • DE

SMDA03C-4/TR13

Part No SMDA03C-4/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299099-SMDA03C-4/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-4/TR13 CAD Model

Description

Microchip Technology's SMDA03C-4/TR13: Robust ESD Protection

The SMDA03C-4/TR13 from Microchip Technology is a cutting-edge transient voltage suppressor (TVS) array designed to safeguard sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a preferred choice for engineers looking to enhance the reliability and durability of their electronic systems.

Key Features

  • ESD Protection: The SMDA03C-4/TR13 provides excellent ESD protection, meeting the IEC 61000-4-2 standard (Level 4), capable of withstanding ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that any transient voltage spikes are quickly suppressed, protecting the downstream components from potential damage.
  • Multi-Line Protection: The device features a four-line protection configuration, making it suitable for protecting multiple lines with a single component, thereby reducing board space and system complexity.
  • Low Leakage Current: It exhibits a low leakage current, making it ideal for battery-powered applications where power conservation is crucial.
  • Fast Response Time: The TVS array boasts an exceptionally fast response time to transient events, ensuring immediate protection for sensitive circuits.

Applications

The SMDA03C-4/TR13 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunication systems
  • Microprocessor-based equipment
  • Computers and peripherals
  • Network systems
  • Industrial controls

Package and Quality

Enclosed in an SO-8 package, the SMDA03C-4/TR13 is compact and suitable for high-density circuit designs. Furthermore, it is provided in tape and reel packaging (designated by the /TR13 suffix), facilitating easy assembly and integration into automated manufacturing processes. Microchip Technology ensures that this product meets stringent quality and performance standards, providing engineers with a reliable solution for transient voltage protection.

By incorporating the SMDA03C-4/TR13 into your design, you can significantly enhance the protection of your electronic systems against the detrimental effects of ESD and other transient voltage events, ensuring long-term stability and performance.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess