EN
  • EN
  • DE

SMDA12C-5E3/TR13

Part No SMDA12C-5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299091-SMDA12C-5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C-5E3/TR13 CAD Model

Description

Product Overview: SMDA12C-5E3/TR13 by Microchip Technology

The SMDA12C-5E3/TR13 is a robust transient voltage suppression (TVS) diode array designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-performance component is specifically engineered to shield multi-line systems against the detrimental effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surge events.

Key Features

  • Transient Protection: The SMDA12C-5E3/TR13 offers bidirectional clamping and is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, ensuring the highest level of protection for your devices.
  • Low Clamping Voltage: This diode array features a low clamping voltage, which means it can effectively clamp the excess voltage to a safe level that the protected circuit can tolerate without sustaining damage.
  • Multi-Line Protection: With its array configuration, the SMDA12C-5E3/TR13 can protect up to five lines simultaneously, making it an efficient solution for applications with multiple signal or data lines.
  • High Surge Capability: The device is rated to withstand surge currents, thereby offering reliable protection against high-energy transients caused by lightning strikes and other high-voltage occurrences.
  • SO-8 Packaging: The compact SO-8 package allows for a minimal footprint on the PCB, which is ideal for space-constrained applications while still offering superior circuit protection.

Applications

The SMDA12C-5E3/TR13 is suitable for a wide range of applications that require reliable voltage transient protection. It is commonly used in:

  • Telecommunication systems
  • Industrial controls
  • Networking equipment
  • Computer interfaces
  • Microcontroller input/output protection

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMDA12C-5E3/TR13 is no exception. This TVS diode array is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial electronic systems.

With its exceptional protection capabilities and Microchip's renowned quality, the SMDA12C-5E3/TR13 is an excellent choice for safeguarding your electronic circuits against voltage transients and surges.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess