EN
  • EN
  • DE
  • IT

SOT23-5EV-VREG

Part No SOT23-5EV-VREG
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Microchip Technology
Channels per IC 1 - Single
Regulator Type Positive Fixed and Adjustable
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Base Product Number SOT23-5
Other Names SOT235EVVREG
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283823-SOT23-5EV-VREG
Ultra Librarian 3D Model Ultra Librarian SOT23-5EV-VREG CAD Model

Description

Microchip Technology's SOT23-5EV-VREG Voltage Regulator

The SOT23-5EV-VREG from Microchip Technology is a highly efficient and reliable voltage regulator, designed to meet the needs of a wide range of electronic applications. This compact component comes in a small SOT-23-5 package, making it an ideal solution for space-constrained designs. Its versatility and performance make it suitable for use in battery-powered devices, portable electronics, and other systems requiring stable voltage regulation.

Key Features:

  • Output Voltage Range: The SOT23-5EV-VREG provides a stable output voltage, which is critical for maintaining the performance of sensitive electronic circuits.
  • Low Dropout Voltage: This voltage regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: The output voltage is highly accurate, which is essential for applications where voltage precision is paramount.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus enhancing its reliability and longevity.
  • Current Limiting: The SOT23-5EV-VREG has current limiting capabilities, which prevent damage to the regulator and the downstream components during overcurrent conditions.
  • Low Quiescent Current: With its low quiescent current, this regulator is particularly well-suited for battery-operated devices, as it helps in prolonging battery life.

Applications:

The SOT23-5EV-VREG is designed for a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Networking Devices
  • Health and Fitness Monitors

Microchip Technology's SOT23-5EV-VREG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of features, it offers designers a practical solution for managing power in compact, portable, and sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TLV70018
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess