EN
  • EN
  • DE

SST11CP16-QXCE

Part No SST11CP16-QXCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP WLAN 5.1GHZ-5.9GHZ 12UQFN  /  RF Amplifier IC WLAN 5.1GHz ~ 5.9GHz 12-UQFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Frequency 5.1GHz ~ 5.9GHz
Gain 30dB
RF Type WLAN
Voltage - Supply 3V ~ 5V
Mounting SMD (SMT)
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-UQFN (2x2)
Other Names SST11CP16-QXCE,SST11CP16-QXCETR,SST11CP16-QXCECT,SST11CP16QXCE
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.33.0001
Win Source Part Number 1236233-SST11CP16-QXCE
Ultra Librarian 3D Model Ultra Librarian SST11CP16-QXCE CAD Model

Description

The SST11CP16-QXCE from Microchip Technology is a high-performance, power-efficient radio-frequency (RF) amplifier designed for wireless connectivity applications. This product is part of Microchip's extensive portfolio of RF components that provide solutions for a wide range of wireless communication needs.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for various applications, including WLAN and other radio frequency systems.
  • High Output Power: With its ability to deliver high output power, the SST11CP16-QXCE ensures robust signal strength and superior range for wireless communication.
  • High Linearity: The device offers excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, this RF amplifier helps to minimize power consumption, which is particularly beneficial for battery-powered devices.
  • Integrated Power Detector: The inclusion of an integrated power detector simplifies the design and implementation process by providing real-time feedback on the output power level.
  • Temperature Range: The SST11CP16-QXCE is built to operate reliably over a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

The versatility of the SST11CP16-QXCE makes it an ideal choice for a range of wireless applications. It is commonly used in:

  • Wireless LAN (802.11) systems
  • Wireless connectivity for Internet of Things (IoT) devices
  • Home networking equipment
  • Wireless access points and routers
  • Wireless repeaters and range extenders

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SST11CP16-QXCE is no exception. It is manufactured to meet high industry standards, ensuring dependable performance for critical wireless communications.

For more detailed information, specifications, and support documentation, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess