EN
  • EN
  • DE

SST85LD1002L-60-4C-LBTE

Part No SST85LD1002L-60-4C-LBTE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 342514-SST85LD1002L-60-4C-LBTE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST85LD1002L-60-4C-LBTE CAD Model

Description

Microchip Technology SST85LD1002L-60-4C-LBTE Overview

The SST85LD1002L-60-4C-LBTE is a high-performance, low-power Serial Quad I/O (SQI) flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's SuperFlash® range, which is renowned for its reliability and endurance. It is specifically designed to meet the rigorous requirements of high-speed data communication in a wide array of industries, including consumer electronics, networking, automotive, and industrial applications.

This non-volatile memory device offers a storage capacity of 1 Gbit, providing ample space for firmware storage, data logging, or any application that requires large amounts of data to be stored reliably. The memory operates at a frequency of 60 MHz, ensuring fast data transfer rates that are essential for applications where quick access to stored information is crucial.

The SST85LD1002L-60-4C-LBTE features a 4-bit I/O interface, which allows for quad data transfer for improved throughput and efficiency. It comes in an 8-contact WSON (6x8 mm) package, which is a small and compact form factor that is ideal for space-constrained applications. Additionally, the device is lead-free, making it compliant with current environmental regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

One of the key advantages of this SQI flash memory is its low power consumption, which makes it suitable for battery-powered devices where energy efficiency is paramount. It also supports a wide range of operating temperatures (-40°C to +85°C), ensuring reliable performance in harsh environments.

Security is a top priority in today's connected world, and the SST85LD1002L-60-4C-LBTE incorporates security features that help protect sensitive data. Users can take advantage of the device's advanced security options to provide an additional layer of protection for their applications.

In summary, the SST85LD1002L-60-4C-LBTE from Microchip Technology is a versatile and reliable flash memory solution that delivers high-speed performance, robust security features, and low power consumption, all within a compact package. It is an excellent choice for designers and engineers looking to enhance their systems with fast, secure, and efficient data storage capabilities.

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess