EN
  • EN
  • DE

SY100E212JC

Part No SY100E212JC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC REGISTER 3-BIT SCAN 28-PLCC  /  Scannable Register IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tube
Logic Type Scannable Register
Supply Voltage 4.2V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E212
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256476-SY100E212JC
Ultra Librarian 3D Model Ultra Librarian SY100E212JC CAD Model

Description

Microchip Technology's SY100E212JC: High-Speed 9-Bit Latch/Flip-Flop

The SY100E212JC by Microchip Technology is a high-performance CMOS product designed to meet the rigorous demands of high-speed data communication systems. This 9-bit latch/flip-flop is part of Microchip's precision-engineered SY100E series, crafted to deliver unparalleled speed and reliability for your digital applications.

Constructed with a differential ECL (Emitter Coupled Logic) interface, the SY100E212JC ensures swift data transmission with minimal propagation delay, making it an ideal choice for systems requiring rapid data processing and timing-critical applications. The device operates with a supply voltage of -4.2V to -5.5V, providing a stable and robust power framework for consistent performance.

Each of the nine flip-flops within the SY100E212JC is positively edge-triggered, allowing for precise synchronization with system clocks. The integrated latch function permits the user to control data flow effectively, providing a hold state when required. This feature is particularly useful in complex digital systems where data integrity must be maintained during transient states.

The SY100E212JC boasts a fully differential clock and a differential data input structure, which significantly reduces the effects of noise and crosstalk, thus enhancing signal integrity. The device also offers a master reset function, which clears the internal flip-flops, enabling the system to recover swiftly from any erroneous states and ensuring a clean start-up sequence.

In terms of packaging, the SY100E212JC is available in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package, which not only provides a compact footprint but also ensures reliable connectivity and ease of integration into printed circuit boards (PCBs).

Whether you are designing high-speed computers, telecommunications equipment, or advanced instrumentation, the SY100E212JC from Microchip Technology stands as a testament to precision engineering. With its high-speed operation, data integrity features, and robust construction, it represents an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess