EN
  • EN
  • DE

SY100EL16VDZG

Part No SY100EL16VDZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 16-SOIC / Triple Receiver 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL
Packaging Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 795874-SY100EL16VDZG
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL16
Introduction Date July 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDZG CAD Model

Description

Microchip Technology's SY100EL16VDZG: High-Speed Differential Receiver

The SY100EL16VDZG is a high-performance, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This differential receiver is part of the SY100EL series, which is known for its exceptional speed and reliability in data transmission.

Crafted to operate at high speeds, the SY100EL16VDZG is capable of handling data rates in excess of 3.2 Gbps, making it an ideal choice for applications requiring rapid data processing and transfer. Its differential design allows for the reduction of noise and crosstalk, thus ensuring signal integrity even in the most demanding of environments.

The device features a VBB pin, which provides an internally generated voltage reference that can be used for single-ended input conditions. This feature is particularly useful in situations where the input signal's swing is limited. Moreover, the SY100EL16VDZG offers a fail-safe feature that ensures the output is in a high state when inputs are left open.

This differential receiver is designed with versatility in mind, offering both 5V and 3.3V power supply options, which allows for seamless integration into various system designs. The device is housed in a compact SOIC-8 package, making it suitable for space-constrained applications without compromising performance.

In terms of protection, the SY100EL16VDZG is equipped with enhanced ESD protection, safeguarding the device from electrostatic discharge events and ensuring long-term reliability. This feature is crucial for maintaining the integrity of the product in industrial settings where ESD events are more prevalent.

The Microchip Technology SY100EL16VDZG is a testament to the company's commitment to providing advanced electronic components that meet the evolving needs of modern high-speed data communication systems. Its robust design, combined with its high-speed capabilities, makes it a superior choice for designers looking to enhance their data transmission systems' performance and reliability.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess