EN
  • EN
  • DE

SY100EL16VEZI-TR

Part No SY100EL16VEZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VEZI TR,SY100EL16VEZI TR,SY100EL16VEZITR,SY100EL16VEZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256460-SY100EL16VEZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VEZI-TR CAD Model

Description

Product Overview: SY100EL16VEZI-TR by Microchip Technology

The SY100EL16VEZI-TR is a high-performance differential receiver from Microchip Technology, designed to cater to the demanding requirements of high-speed data communication systems. This device is part of Microchip's SY100EL16V series and is a testament to the company's commitment to providing cutting-edge technology solutions for the electronics industry.

Key Features

  • High Bandwidth: The SY100EL16VEZI-TR offers a bandwidth that accommodates fast signal processing, making it suitable for applications requiring rapid data acquisition and transfer.
  • Differential Design: With its differential input structure, the product ensures excellent noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • PECL Outputs: The device features Positive Emitter-Coupled Logic (PECL) outputs, providing a robust signaling environment that is less susceptible to voltage variations and noise.
  • Extended Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The SY100EL16VEZI-TR is ideally suited for a variety of high-speed applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Communication Systems
  • High-speed Signal Routing
  • Telecommunications Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL16VEZI-TR is no exception. It is manufactured using advanced semiconductor processes to ensure high reliability and performance under varying conditions. The device comes in a surface-mount package that is designed for easy integration into various electronic assemblies.

Environmental Compliance

The SY100EL16VEZI-TR is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. Customers can be confident that they are choosing a product that meets current regulatory standards for hazardous materials.

In conclusion, the SY100EL16VEZI-TR from Microchip Technology is a versatile and reliable component that offers exceptional performance for high-speed digital applications. Its robust design and compliance with environmental standards make it a smart choice for designers and engineers looking to enhance their systems with superior data transmission capabilities.

You May Also Be Interested in

Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess